The MBRA120 is a Schottky Barrier Rectifier manufactured by International Rectifier (now Infineon Technologies). This diode is optimized for high-frequency rectification and clamping applications where low forward voltage drop and fast switching speeds are essential. It is frequently used in switch-mode power supplies, DC-DC converters, and other power management circuits.
Applications
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diode applications
- High-frequency inverters
Features
- Maximum Repetitive Reverse Voltage: 20V
- Maximum Average Forward Rectified Current: 1.0A
- Low Forward Voltage Drop: Reduces power loss and improves efficiency.
- Fast Switching Speed: Minimizes switching losses in high-frequency applications.
- High Surge Current Capability: Provides robustness against transient overcurrent conditions.
- Small Footprint: Typically available in SMA or similar surface-mount packages.
Benefits
- Improved Efficiency: The low forward voltage drop translates to higher efficiency in power conversion circuits, leading to reduced heat generation and energy savings.
- Faster Switching: The fast switching speed allows for higher operating frequencies, enabling the use of smaller and less expensive passive components.
- Enhanced Reliability: Schottky diodes are known for their robust performance and long-term reliability in demanding applications.
- Compact Design: The small package size allows for higher density designs, which are particularly important in portable and space-constrained applications.
- Protection: Can be used for reverse polarity protection and free-wheeling, enhancing overall circuit safety.
Additional Details
The MBRA120 is commonly available in SMA (Surface Mount Axial) packages. Always consult the manufacturer's datasheet for complete and accurate specifications, including thermal resistance, maximum forward surge current, and reverse leakage current characteristics. It is important to adhere to the maximum ratings to ensure reliable operation and prevent device failure. Proper thermal management may be necessary, depending on the application and operating conditions. The typical forward voltage is around 0.3 to 0.5 volts at rated current, but this value can vary with temperature and current level.
When selecting a Schottky diode like the MBRA120, consider the specific voltage, current, and frequency requirements of the application, as well as the desired level of efficiency and reliability. Ensure that the diode's characteristics are well-suited to the intended operating conditions.