EN
  • EN
  • DE

STPS40L15CTPBF

Part No STPS40L15CTPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1261916-STPS40L15CTPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS40L15CTPBF CAD Model

Description

The STPS40L15CTPBF is a Schottky barrier rectifier manufactured by International Rectifier (now Infineon Technologies). It's designed for high-efficiency rectification in low voltage, high-frequency inverters, freewheeling and polarity protection applications. The 'PBF' suffix indicates that it is a lead-free product, compliant with RoHS standards.

Applications:

  • Switching Power Supplies: Used as secondary rectification in SMPS (Switched-Mode Power Supplies) for increased efficiency.
  • DC-DC Converters: Employed in DC-DC converters for improved performance and reduced power loss.
  • Freewheeling Diodes: Serves as a freewheeling diode in inductive loads, such as relays and solenoids.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • LED Lighting: Used in LED driver circuits for efficient and reliable rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands large inrush currents without damage.
  • High Junction Temperature: Operates reliably at elevated temperatures.
  • Pb-Free (RoHS Compliant): Environmentally friendly and meets RoHS standards.
  • Fast Switching Speed: Suitable for high-frequency applications.

Benefits:

  • Increased Efficiency: Reduces power dissipation, leading to more efficient power conversion.
  • Enhanced Reliability: Provides stable and reliable performance even under demanding conditions.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive heat sinking.
  • Environmentally Friendly: Complies with environmental regulations.
  • Improved System Performance: Contributes to better overall system performance and stability.

Additional Details:

The STPS40L15CTPBF features a center-tap configuration in a TO-220 package, which allows for efficient heat dissipation. The low forward voltage drop is a key characteristic, minimizing power losses and improving overall system efficiency. The device is designed to withstand high surge currents, ensuring reliable performance in demanding applications. The lead-free finish ensures compliance with environmental standards, making it a popular choice for modern electronic designs.

This Schottky rectifier is widely used in power supply designs and DC-DC converters to improve efficiency and reduce heat generation. Its fast switching speed makes it suitable for high-frequency applications. The STPS40L15CTPBF is a robust and reliable component that meets the demands of various power conversion applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4736 $59.2000
300+ $0.3892 $116.7600
465+ $0.3765 $175.0725
635+ $0.3650 $231.7750
820+ $0.3523 $288.8860
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess