EN
  • EN
  • DE

AS1/22800FLF

Part No AS1/22800FLF
Manufacturer International Resistive
Catalog OEM Parts (A - B)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969343-AS1/22800FLF
Categories OEM Parts(A-B)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1/22800FLF CAD Model

Description

The AS1/22800FLF is a precision wirewound resistor manufactured by International Resistive. These resistors are known for their high accuracy, stability, and low temperature coefficient, making them suitable for demanding applications where precise resistance values are critical.

Applications:

  • Precision Measurement Instruments: Used in multimeters, calibrators, and other instruments requiring high accuracy and stability.
  • Medical Equipment: Employed in medical devices where precise resistance values are crucial for accurate readings and reliable performance.
  • Aerospace and Defense: Utilized in aerospace and defense systems requiring robust and reliable components that can withstand harsh environments.
  • Industrial Automation: Incorporated into industrial control systems for accurate feedback and precise control of processes.
  • Audio Amplifiers: Used in high-end audio amplifiers to maintain signal integrity and ensure accurate gain control.

Features:

  • High Accuracy: Offers tight tolerance resistance values, ensuring precise performance in critical applications.
  • Low Temperature Coefficient: Exhibits minimal resistance change over a wide range of temperatures, maintaining accuracy and stability.
  • Excellent Stability: Provides stable resistance values over long periods, minimizing drift and ensuring reliable performance.
  • Wirewound Construction: Constructed with a high-quality wirewound element, ensuring precise resistance values and low noise.
  • High Power Rating: Can handle relatively high power levels without significant changes in resistance value.

Benefits:

  • Accurate Measurements: Ensures precise and reliable measurements in sensitive applications.
  • Stable Performance: Maintains consistent performance over time and temperature, minimizing the need for recalibration.
  • Reduced Noise: Provides low noise performance, improving signal integrity in sensitive circuits.
  • High Reliability: Offers long-term reliability in demanding environments.
  • Versatile Applications: Suitable for a wide range of applications requiring precision and stability.

Additional Details:

The AS1/22800FLF typically has a resistance value of 2800 Ohms. The tolerance and temperature coefficient vary depending on the specific configuration, but are generally very low. The resistor is typically axial leaded for through-hole mounting. The power rating is 1 Watt. The wirewound element is carefully selected and wound to minimize inductance and capacitance, ensuring stable performance at higher frequencies. The resistor is coated with a protective material to prevent damage from moisture and environmental factors.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess