EN
  • EN
  • DE

CSS1R002JLF

Part No CSS1R002JLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053559-CSS1R002JLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSS1R002JLF CAD Model

Description

The CSS1R002JLF is a current sense resistor manufactured by International Resistive. Current sense resistors, also known as shunt resistors, are precision resistors with a very low resistance value. They are used to measure current by measuring the voltage drop across the resistor, which is proportional to the current flowing through it according to Ohm's Law (V = IR). This component is designed for applications requiring accurate current measurement and control.

Applications

  • Power Supplies: Used to monitor output current for overcurrent protection and control.
  • Motor Control: Measures motor current for precise speed and torque control.
  • Battery Management Systems (BMS): Monitors battery charge and discharge currents.
  • Inverters: Used to measure current in DC-AC inverters for efficient power conversion.
  • Automotive Electronics: Employed in various automotive systems for current monitoring and control.

Key Features

  • Low Resistance Value: Minimizes power dissipation and voltage drop. Given the name '1R002', the resistance is likely 0.002 Ohms (2 milliOhms).
  • High Precision: Provides accurate current measurement.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance value over a wide temperature range.
  • High Power Rating: Can handle significant current without overheating.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density board layouts.

Benefits

  • Accurate Current Measurement: Enables precise control and monitoring of current flow.
  • Efficient Power Conversion: Minimizes power losses in current sensing circuits.
  • Overcurrent Protection: Detects and prevents overcurrent conditions, protecting sensitive components.
  • Improved System Performance: Optimizes the performance of electronic systems through accurate current control.
  • Enhanced Reliability: Ensures stable and reliable operation of current sensing circuits.

Additional Details

The 'CSS' prefix indicates that it belongs to International Resistive’s current sense resistor series. '1R002J' likely defines the resistance value as 0.002 Ohms with a tolerance indicated by the 'J' (typically ±5%). The 'LF' likely refers to Lead-Free construction, indicating RoHS compliance. The specific package size would influence the power rating.

For precise specifications, including power rating, TCR, tolerance, and package dimensions, refer to the official datasheet for the CSS1R002JLF from International Resistive. Proper layout considerations are critical when using current sense resistors to minimize parasitic inductance and ensure accurate measurements.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess