EN
  • EN
  • DE

GUS-SS4ALF-01-3600-D

Part No GUS-SS4ALF-01-3600-D
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005767-GUS-SS4ALF-01-3600-D
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GUS-SS4ALF-01-3600-D CAD Model

Description

The GUS-SS4ALF-01-3600-D is a thick film resistor network or array manufactured by International Resistive. It consists of multiple resistors integrated into a single package, designed to provide precise and stable resistance values. The '3600-D' indicates that each resistor in the array has a resistance value of 360 Ohms with a tolerance of 0.5% (D = ±0.5%).

Applications:

  • Voltage dividers: Used to create precise voltage levels in electronic circuits.
  • Current limiting: Employed to protect components from excessive current.
  • Pull-up/pull-down resistors: Used in digital circuits to define logic levels.
  • Feedback networks: Incorporated in amplifier circuits to control gain.
  • LED current limiting: Provides current limiting for individual LEDs or LED strings.

Features:

  • Multiple resistors in a single package: Saves board space and simplifies assembly.
  • Thick film technology: Provides stable and reliable resistance values.
  • Surface mount technology (SMT): Enables automated assembly.
  • Compact size: Allows for integration into small devices.
  • Available in various resistance values and tolerances: Offers flexibility in circuit design.

Benefits:

  • Reduced component count: Simplifies circuit design and assembly.
  • Improved circuit performance: Provides precise and stable resistance values.
  • Increased reliability: Offers consistent performance over time and temperature.
  • Compact design: Allows for integration into small devices.
  • Cost-effective solution: Reduces overall system cost.

Additional Details:

The GUS-SS4ALF-01-3600-D typically has a power rating depending on the package size and the number of resistors in the array. The operating temperature range is typically -55°C to +125°C. The temperature coefficient of resistance (TCR) indicates how much the resistance value changes with temperature. Resistor networks and arrays are often used to match component placement and consistency in modern designs. The exact number of resistors within the array will depend on the exact package specifications. The tolerance is a key element of the part number as a 0.5% tolerance provides highly accurate resistance values.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess