EN
  • EN
  • DE

IRCLR2512LF-01-R200-FT

Part No IRCLR2512LF-01-R200-FT
Manufacturer International Resistive
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984211-IRCLR2512LF-01-R200-FT
Categories OEM Parts(F-I)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRCLR2512LF-01-R200-FT CAD Model

Description

The IRCLR2512LF-01-R200-FT is a current sensing resistor manufactured by International Resistive Technology (IRC). This resistor is designed for high-power applications requiring accurate current measurement with low resistance values.

Applications

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • High-power amplifiers

Features

  • Resistance Value: 0.200 Ohms (R200)
  • Tolerance: 1%
  • Power Rating: 1 Watt
  • Temperature Coefficient of Resistance (TCR): Low TCR (check datasheet for specific value, typically ±50 ppm/°C)
  • Package: 2512 (6432 Metric)
  • Termination: Lead-Free
  • Construction: Metal Element Resistor

Benefits

  • Accurate current sensing due to low resistance value and tight tolerance.
  • High power handling capability suitable for high-current applications.
  • Stable resistance over temperature due to low TCR.
  • Easy to solder and integrate into circuits with standard 2512 package.
  • Compliant with RoHS requirements due to lead-free termination.

Additional Details

The IRCLR2512LF-01-R200-FT current sensing resistor is designed for accurate and reliable current measurement in high-power electronic circuits. Its low resistance value (0.200 Ohms) minimizes power dissipation and voltage drop across the resistor, while the tight tolerance (1%) ensures accurate current readings. The resistor's low TCR (Temperature Coefficient of Resistance) ensures stable resistance values over a wide temperature range. The 2512 surface mount package allows for easy assembly onto printed circuit boards. This resistor is commonly used in power supplies, motor control circuits, and battery management systems to monitor and control current flow. Its high power rating of 1 Watt allows it to handle significant current loads without overheating. The metal element construction provides excellent stability and reliability.

The 'LF' in the part number indicates that the component is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess