EN
  • EN
  • DE

LR2512LF-01-R047-FT

Part No LR2512LF-01-R047-FT
Manufacturer International Resistive
Description Do Not Use, Change to Wel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169354-LR2512LF-01-R047-FT
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LR2512LF-01-R047-FT CAD Model

Description

The LR2512LF-01-R047-FT is a thick film chip resistor manufactured by International Resistive Company (IRC). It's a surface-mount resistor with a resistance value of 0.047 ohms and a 1% tolerance. The 2512 package size indicates its dimensions, making it suitable for automated assembly processes.

Applications:

  • Current sensing circuits
  • Power supplies
  • Voltage dividers
  • Load resistors
  • Feedback circuits

Features:

  • Low resistance value (0.047 ohms)
  • Tight tolerance (1%)
  • 2512 package size (25 mils x 12 mils)
  • Surface mount technology (SMT)
  • Thick film construction

Benefits:

  • Precise current measurement in electronic circuits
  • Accurate voltage division for signal conditioning
  • Reliable load characteristics for power supplies
  • Simplified assembly process due to SMT design
  • Consistent performance due to thick film technology

Additional Details:

The LR2512LF-01-R047-FT resistor's low resistance value makes it ideal for current sensing applications. By placing the resistor in series with a current path, the voltage drop across the resistor can be measured and used to determine the current flowing through the circuit. The 1% tolerance ensures accurate current measurement, while the 2512 package size allows for easy integration into automated assembly lines.

The thick film construction of the resistor provides good stability and reliability over a wide range of operating temperatures. The resistor is also RoHS compliant, meaning it does not contain any hazardous substances.

Specific technical specifications for the LR2512LF-01-R047-FT, such as power rating, temperature coefficient of resistance (TCR), and operating temperature range, can be found in the manufacturer's datasheet. These specifications are important for ensuring the resistor's suitability for a particular application. Low-value resistors like this are often used for current shunt measurements in power applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2346 $58.6500
600+ $0.1926 $115.5600
930+ $0.1866 $173.5380
1,280+ $0.1806 $231.1680
1,655+ $0.1746 $288.9630
2,215+ $0.1565 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess