The PCFW0805R034991B is a thick film chip resistor manufactured by International Resistive. This resistor is designed for surface mount applications and offers stable performance in a variety of electronic circuits. Its small form factor allows for high-density board designs.
Applications
- Consumer electronics
- Industrial controls
- Medical equipment
- Telecommunications equipment
- Automotive electronics
Features
- Small 0805 package size
- Thick film resistive element
- High stability
- RoHS compliant
- Surface mountable
Benefits
- Reduced board space requirements
- Reliable performance in demanding environments
- Suitable for automated assembly
- Environmentally friendly
- Precise resistance value
Additional Details
The PCFW0805R034991B features a resistance value of 349 ohms with a tolerance of ±1%. It has a power rating of 0.125W and a voltage rating of 75V. The operating temperature range is -55°C to +155°C. This resistor is commonly used in current limiting, voltage division, and pull-up/pull-down resistor applications. The 0805 package provides excellent solderability and mechanical strength for reliable connections. The resistive material ensures a consistent performance across a wide temperature range, making it suitable for use in various industrial and commercial environments. This resistor also has excellent pulse load capability.