EN
  • EN
  • DE

PFC-D1206-03-20R0-1201-FD

Part No PFC-D1206-03-20R0-1201-FD
Manufacturer International Resistive
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128983-PFC-D1206-03-20R0-1201-FD
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFC-D1206-03-20R0-1201-FD CAD Model

Description

The PFC-D1206-03-20R0-1201-FD is a precision film chip resistor manufactured by International Resistive. It is designed for high-precision applications requiring accurate and stable resistance values. The resistor features a small 1206 surface-mount package, making it suitable for dense circuit board layouts.

Applications:

  • Precision Measurement Circuits: Used in circuits requiring accurate and stable resistance values for precise measurements.
  • Instrumentation Amplifiers: Found in instrumentation amplifiers to maintain accurate gain and offset.
  • Medical Equipment: Employed in medical devices where precision and reliability are critical.
  • Automotive Electronics: Utilized in automotive electronic systems requiring robust and reliable components.
  • Industrial Control Systems: Integrated into industrial control systems for accurate signal conditioning.

Features:

  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Film Technology: Employs thin film technology for superior stability and reliability.
  • Surface Mount Package: Comes in a 1206 surface mount package for easy assembly.
  • Low TCR: Features a low Temperature Coefficient of Resistance for stable performance over temperature.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.
  • 20 Ohms Resistance: Has a resistance value of 20 Ohms.

Benefits:

  • Accurate Measurements: Ensures accurate measurements due to its high precision and stability.
  • Reliable Performance: Provides reliable performance in various environmental conditions.
  • Compact Size: Saves board space due to its small 1206 package.
  • Stable Operation: Maintains stable resistance value over a wide temperature range.
  • Easy Assembly: Facilitates easy assembly with standard surface mount technology.

Additional Details:

The PFC-D1206-03-20R0-1201-FD resistor typically has a tolerance of 0.1% or better and a TCR of ±25 ppm/°C or less. The power rating is usually around 1/4W. The resistor is designed to meet stringent quality standards and provide long-term stability in demanding applications. The '03' likely refers to a specific performance class or manufacturing batch.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Rohm Semiconductor
Need more? Email Us
NEC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Chilisin
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess