EN
  • EN
  • DE

TKC-TMC1206-05-1210-F

Part No TKC-TMC1206-05-1210-F
Manufacturer International Resistive
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054463-TKC-TMC1206-05-1210-F
Categories OEM Parts(T-Z)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TKC-TMC1206-05-1210-F CAD Model

Description

The TKC-TMC1206-05-1210-F is a thick film chip resistor manufactured by International Resistive. It's a surface mount device (SMD) designed for various electronic applications requiring precise and stable resistance. The resistor is built with a ceramic substrate and a thick film resistive element, offering good power dissipation and reliability.

Applications

  • Current limiting in LED circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in signal lines
  • Feedback resistors in amplifiers

Features

  • Resistance Value: 121 Ohms (1210)
  • Tolerance: ±1% (implied by -F suffix, often standard)
  • Power Rating: 0.25W (1/4W) (Typical for 1206 size)
  • Temperature Coefficient: Typically ±100 ppm/°C or better (consult datasheet)
  • Package Size: 1206 (3.2mm x 1.6mm)
  • Termination: Nickel Barrier with Tin Plating (RoHS Compliant)
  • Operating Temperature Range: -55°C to +155°C (Typical, consult datasheet)

Benefits

  • Provides precise and stable resistance for accurate circuit operation.
  • Small 1206 package size allows for high-density board mounting, saving valuable PCB space.
  • RoHS compliant, meeting environmental regulations and ensuring safe use.
  • Excellent long-term stability ensures consistent performance over time.
  • Wide operating temperature range allows for use in various environments.
  • Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details

The TKC-TMC1206-05-1210-F resistor's 1206 package makes it suitable for automated pick-and-place assembly. The nickel barrier under the tin plating prevents leaching during soldering, ensuring reliable solder joints. Always refer to the manufacturer's datasheet for complete specifications, including temperature coefficient, voltage rating, and long-term stability data. Resistors are critical components in nearly all electronic circuits. The choice of resistor depends on the application's requirements for resistance value, tolerance, power rating, and temperature stability. Correct selection and application of resistors is essential for reliable circuit performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess