EN
  • EN
  • DE

CA3088E

Part No CA3088E
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description AM Receiver Subsystem and General-Purpose Amplifier Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158703-CA3088E
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3088E CAD Model

Description

The CA3088E is an FM IF (Intermediate Frequency) system integrated circuit manufactured by Intersil. It is designed for use in FM receivers, providing a complete IF amplifier, limiter, detector, and audio preamplifier. This IC offers a compact and cost-effective solution for FM signal processing.

Applications

  • FM Receivers: Used as the main IF processing component in FM radio receivers.
  • Cordless Phones: Implemented in cordless phone base stations and handsets for FM signal demodulation.
  • Wireless Communication Devices: Utilized in various wireless communication devices requiring FM signal processing.
  • Scanner Receivers: Found in scanner receivers for demodulating FM signals.

Features

  • Complete FM IF System: Integrates IF amplifier, limiter, FM detector, and audio preamplifier.
  • High Gain: Provides substantial amplification of the IF signal.
  • Good Sensitivity: Detects weak FM signals effectively.
  • Low Distortion: Ensures high-quality audio output.
  • Automatic Gain Control (AGC): Maintains stable output levels despite varying input signal strengths.
  • Mute Function: Reduces noise during weak signal conditions.

Benefits

  • Simplified Design: Integration reduces the number of external components needed.
  • Cost-Effective: Offers a complete solution at a lower cost compared to discrete components.
  • Improved Performance: High gain, good sensitivity, and low distortion enhance the receiver's performance.
  • Stable Operation: AGC ensures consistent audio output levels.
  • Reduced Noise: Mute function minimizes noise during weak signal reception.

Additional Details

The CA3088E typically operates with a single power supply. The device is often packaged in a DIP (Dual In-Line Package). Key electrical characteristics include its voltage gain, sensitivity, distortion, and AGC range. Proper design and component selection, as outlined in the datasheet, are crucial for optimal performance. The CA3088E includes features for reducing noise and improving audio quality, making it a suitable choice for FM receiver applications. Note that this is an end of life part.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess