EN
  • EN
  • DE

CD4069BD/3

Part No CD4069BD/3
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051523-CD4069BD/3
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4069BD/3 CAD Model

Description

The CD4069BD/3 is a hex inverter consisting of six independent inverters. It is part of the CD4000 series of CMOS logic integrated circuits, known for their low power consumption and wide operating voltage range. The '/3' suffix likely relates to a specific manufacturing lot or quality grade.

Applications

  • General-purpose logic inversion
  • Oscillators
  • Pulse shapers
  • Logic level converters
  • Simple digital circuits

Features

  • Six independent inverters in a single package
  • High voltage type (20V rating)
  • Low quiescent current
  • Wide operating voltage range
  • High noise immunity
  • Standardized symmetrical output characteristics

Benefits

  • Reduced component count and board space
  • Low power consumption ideal for battery-powered applications
  • High noise immunity for reliable operation in noisy environments
  • Simple and versatile logic function
  • Easy to interface with other CMOS and TTL logic circuits

Additional Details

The CD4069BD/3 provides a simple and effective way to invert digital signals. Its wide operating voltage range makes it compatible with a variety of power supply voltages. The high input impedance of CMOS logic minimizes loading effects on the driving circuit. It's commonly used for creating oscillators, Schmitt triggers, and other basic digital functions.

Technical Specifications:

  • Package Type: DIP (Dual In-line Package)
  • Number of Inverters: 6
  • Supply Voltage Range: 3V to 15V (typically up to 18V)
  • Input Logic Level: VIH = 0.7 VDD (min), VIL = 0.3 VDD (max)
  • Operating Temperature Range: -55°C to +125°C
  • Propagation Delay: Typically 25 ns at VDD = 10V

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess