EN
  • EN
  • DE

TLV61224DCKT

Part No TLV61224DCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Single Cell High Efficient Step-Up Converter in 6 Pin SC-70 Package | IC REG BOOST 3V 160MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.7V
Voltage - Input (Maximum) 3V
Min/Fixed Output Voltage 3V
Output Current 160mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number TLV61224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270552-TLV61224DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV61224DCKT CAD Model

Description

Overview of Texas Instruments TLV61224DCKT

The Texas Instruments TLV61224DCKT is a high-efficiency, step-up converter optimized for powering low-voltage circuits from a single cell lithium-ion battery or other power sources such as alkaline or NiMH batteries. This compact and versatile power solution is housed in a small 6-pin SC-70 package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The TLV61224DCKT allows users to set the output voltage from 2.5V to 5.5V via an external resistor divider, catering to a variety of design requirements.
  • High Efficiency: With a typical efficiency of up to 90%, this converter ensures minimal power loss and extends battery life, which is crucial for portable devices.
  • Low Quiescent Current: The device features a low quiescent current of just 30µA, which further contributes to the efficient use of power and conservation of battery life.
  • Power Save Mode: At light loads, the TLV61224DCKT automatically enters Power Save Mode, reducing switching frequency to maintain high efficiency over the entire load range.
  • Wide Input Voltage Range: It operates from an input voltage range of 0.7V to 5.5V, accommodating a variety of power sources and ensuring functionality even as the battery voltage declines.

Applications

The TLV61224DCKT is suitable for a wide range of applications, particularly those requiring a compact and efficient power conversion solution. It is commonly used in:

  • Portable and battery-powered electronics
  • Wireless headsets and accessories
  • Power banks and portable chargers
  • Energy harvesting and solar-powered devices
  • IoT devices and sensors

Reliability and Protection

Designed with protection features, the TLV61224DCKT includes over-temperature protection and an under-voltage lockout (UVLO), ensuring safe operation under abnormal operating conditions. Texas Instruments' commitment to quality ensures that the TLV61224DCKT provides a reliable solution for powering sensitive electronic circuits.

By integrating the TLV61224DCKT into your design, you benefit from Texas Instruments' expertise in power management, gaining a reliable and efficient power converter that minimizes size without compromising performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6439 $51.5120
170+ $0.6032 $102.5440
260+ $0.5828 $151.5280
370+ $0.5421 $200.5770
480+ $0.5217 $250.4160
600+ $0.5013 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,230 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess