The HA2-2520/883 is a high-performance operational amplifier manufactured by Intersil Corporation. It is specifically designed for precision applications that require high speed, wide bandwidth, and excellent DC characteristics. This operational amplifier is known for its ability to drive heavy loads and its suitability for demanding military and aerospace applications due to its /883 screening level.
Applications:
- Precision instrumentation
- Data acquisition systems
- Video amplifiers
- Military and aerospace applications
- High-speed comparators
- Active filters
Features:
- High slew rate
- Wide bandwidth
- Low input offset voltage
- Low input bias current
- High open-loop gain
- Short-circuit protection
- /883 screening for military and aerospace applications
Benefits:
- Improved accuracy and resolution in measurement systems
- Faster signal processing in high-speed applications
- Reduced error due to DC offsets
- Enhanced stability and reliability
- Protection against output shorts
- Guaranteed performance in harsh environments
Technical Specifications:
The HA2-2520/883 features a high slew rate, typically around 120 V/µs, which allows it to accurately amplify fast-changing signals. Its wide bandwidth, typically around 25 MHz, ensures that it can handle a broad range of frequencies. The low input offset voltage, often in the microvolt range, minimizes DC errors. The high open-loop gain, typically exceeding 100 dB, ensures accurate amplification. The /883 screening level guarantees that the device meets stringent military and aerospace standards for reliability and performance over a wide temperature range.
This operational amplifier is designed for applications where precision and reliability are paramount. Its high-speed capabilities and excellent DC characteristics make it a suitable choice for demanding signal processing tasks. The /883 screening ensures that it can withstand the rigors of military and aerospace environments.