EN
  • EN
  • DE

HC55185ECMZ

Part No HC55185ECMZ
Manufacturer Intersil Corporation
Description VoIP Ringing SLIC Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 1178870-HC55185ECMZ
Manufacturer Intersil Corporation
Ultra Librarian 3D Model Ultra Librarian HC55185ECMZ CAD Model

Description

The HC55185ECMZ is a SLIC (Subscriber Line Interface Circuit) manufactured by Intersil Corporation. It's designed to interface directly with telephone lines, providing the necessary functions for voice communication, including battery feed, overvoltage protection, ringing generation, and supervision.

Applications:

  • Central office telephone systems
  • PBX (Private Branch Exchange) systems
  • VoIP (Voice over Internet Protocol) gateways
  • Wireless local loop (WLL) systems
  • Customer premise equipment (CPE)

Features:

  • Battery feed
  • Overvoltage protection
  • Ringing generation
  • Supervision (loop closure, ring trip)
  • Two-wire to four-wire conversion
  • Programmable DC characteristics
  • Low power consumption

Benefits:

  • Complete interface to telephone lines
  • Protection against voltage surges and transients
  • Generation of ringing signals for incoming calls
  • Detection of on-hook/off-hook status
  • Easy integration into voice communication systems
  • Flexible configuration to meet different requirements
  • Reduced power consumption for energy efficiency

Technical Specifications:

The HC55185ECMZ provides battery feed to the telephone line, typically at -48V. It includes robust overvoltage protection to withstand lightning strikes and other electrical surges. It generates ringing signals with programmable frequency and amplitude. The SLIC monitors the telephone line for loop closure (off-hook) and ring trip, providing supervision signals to the system. It performs two-wire to four-wire conversion, separating transmit and receive signals. The DC characteristics, such as loop current and feed voltage, can be programmed to meet specific requirements. The HC55185ECMZ is usually available in a surface-mount package.

This SLIC provides a comprehensive and reliable interface to telephone lines. Its integrated features and robust protection mechanisms make it suitable for a wide range of voice communication applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2735 $75.8205
6+ $20.7373 $124.4238
9+ $20.0893 $180.8037
12+ $19.4412 $233.2944
16+ $18.7932 $300.6912
21+ $16.8491 $353.8311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess