EN
  • EN
  • DE

ICL7614

Part No ICL7614
Manufacturer Intersil Corporation
Description N-CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183335-ICL7614
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7614 CAD Model

Description

The ICL7614 is a monolithic CMOS quad operational amplifier (op-amp) designed for low-power applications. It offers high input impedance, low bias current, and a wide supply voltage range, making it suitable for various signal conditioning, amplification, and filtering circuits. Its quad configuration provides four independent op-amps in a single package, saving board space and reducing component count.

Applications

  • Battery-Powered Instruments: Amplification and signal conditioning in portable devices.
  • Sensor Amplifiers: Amplifying signals from various sensors, such as temperature, pressure, and light sensors.
  • Active Filters: Implementing various filter circuits, such as low-pass, high-pass, and band-pass filters.
  • Sample-and-Hold Circuits: Capturing and holding analog signals for further processing.
  • Audio Amplifiers: Amplifying audio signals in low-power audio systems.

Features

  • Quad Op-Amp: Four independent op-amps in a single package.
  • CMOS Technology: Low power consumption and high input impedance.
  • Low Bias Current: Minimizes loading of the signal source.
  • Wide Supply Voltage Range: Operates from single or dual power supplies.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Rail-to-Rail Output Swing: Provides maximum output voltage range.

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile Applications: Suitable for a wide range of signal conditioning and amplification tasks.
  • Reduced Component Count: Quad configuration reduces the number of required ICs.
  • Simplified Design: High input impedance and wide supply voltage range simplify circuit design.
  • Improved Performance: Rail-to-rail output swing maximizes signal amplitude.

Additional Details

The ICL7614 is fabricated using CMOS technology, which provides low power consumption and high input impedance. Each of the four op-amps in the package can be used independently. The device can operate from a single supply voltage or dual supply voltages. The ICL7614 features rail-to-rail output swing, which means that the output voltage can swing close to the positive and negative supply rails, maximizing the available signal amplitude. The datasheet provides detailed electrical characteristics, performance graphs, and application circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0185 $60.0555
8+ $16.4264 $131.4112
11+ $15.9124 $175.0364
16+ $15.3996 $246.3936
20+ $14.8856 $297.7120
26+ $13.3460 $346.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess