EN
  • EN
  • DE

ICM7207IPD

Part No ICM7207IPD
Manufacturer Intersil Corporation
Description CMOS Timebass Generator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183468-ICM7207IPD
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7207IPD CAD Model

Description

The ICM7207IPD is an integrated circuit manufactured by Intersil Corporation (now Renesas). It is a versatile timer/counter/control circuit designed for a wide range of applications. This device provides functions for timing, counting, and control, making it suitable for various industrial and consumer electronics applications.

Applications

  • Frequency meters: Measuring the frequency of input signals.
  • Event counters: Counting the number of events occurring within a specific timeframe.
  • Stopwatches: Measuring elapsed time.
  • Digital clocks: Providing timing signals for digital clocks and watches.
  • Industrial control systems: Implementing timing and control functions in industrial equipment.

Features

  • Versatile timer/counter functions: Supports various timing and counting modes.
  • CMOS technology: Offers low power consumption.
  • Crystal oscillator: Provides a stable time base.
  • BCD output: Simplifies interfacing with display devices.
  • Multiplexed display outputs: Reduces the number of connections required for driving displays.

Benefits

  • Flexible timing and counting capabilities: Can be used in a wide range of applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Precise timing: Crystal oscillator provides accurate timekeeping.
  • Simplified display interface: BCD output simplifies display design.
  • Reduced component count: Integrates multiple timing and control functions into a single chip.

Additional Details

The ICM7207IPD typically operates from a single power supply voltage. It can be configured to operate in various modes, including timer, counter, and frequency meter. The device includes internal registers for storing timer and counter values. The BCD output allows for direct interfacing with 7-segment displays. The multiplexed display outputs reduce the number of pins required for driving the display. The device is typically packaged in a DIP (Dual In-line Package). The datasheet provides detailed information on the device's operating modes, timing characteristics, and pinout. It is often used in applications requiring accurate timing and counting functions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess