The ISL12020IBZ is a low-power Real-Time Clock (RTC) with integrated SRAM manufactured by Intersil Corporation. This device provides accurate timekeeping and date tracking, along with non-volatile memory for storing critical data. It is ideal for applications requiring precise time synchronization and data logging, even when the main power is off.
Applications:
- Data loggers
- Metering systems
- Industrial control systems
- Point-of-sale (POS) terminals
- Medical devices
- Network devices
- Embedded systems
Features:
- Real-time clock (RTC): Keeps track of time and date with high accuracy.
- Integrated SRAM: Provides non-volatile memory for data storage.
- Low power consumption: Extends battery life in portable applications.
- I2C interface: Simplifies communication with microcontrollers and other digital systems.
- Automatic backup switchover: Automatically switches to battery backup in case of power failure.
- Programmable alarm functions: Allows for generating interrupt signals at specific times.
- Temperature compensation: Maintains accuracy over a wide temperature range.
Benefits:
- Accurate timekeeping: Ensures reliable time and date tracking.
- Data retention: Preserves data even during power outages.
- Extended battery life: Minimizes power consumption in battery-powered devices.
- Easy integration: Simplifies interfacing with microcontrollers.
- Improved system reliability: Provides automatic backup in case of power failure.
The ISL12020IBZ uses a standard I2C interface for communication, allowing for easy integration into a wide range of systems. The integrated SRAM can be used to store system configuration data, calibration parameters, or other critical information that needs to be preserved even when the main power is off. The 'IBZ' likely refers to the specific package type and lead-free composition of the device.