The ISL6115CBZ is a precision current limited, high-side power distribution switch. It's designed to protect electronic circuits from overcurrent and short-circuit conditions. This device offers a range of features including thermal shutdown, undervoltage lockout, and fault reporting, making it suitable for a variety of power management applications.
Applications
- USB Power Distribution
- PCI/PCIe Power Distribution
- Power Supply Protection
- Hot-Swap Applications
- Industrial Equipment
- Notebook Computers
Features
- Adjustable Current Limit: Allows for precise current limiting to protect downstream circuits.
- Thermal Shutdown: Protects the device from overheating by shutting down the output when the temperature exceeds a safe level.
- Undervoltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low, ensuring proper operation and preventing damage.
- Fault Reporting: Provides a fault output signal to indicate overcurrent or short-circuit conditions.
- Reverse Blocking: Prevents current from flowing back into the power source when the output voltage is higher than the input voltage.
- Enable/Disable Control: Allows for external control of the output.
Benefits
- Overcurrent Protection: Protects circuits from damage due to overcurrent conditions.
- Short-Circuit Protection: Protects circuits from damage due to short-circuit conditions.
- Improved System Reliability: Thermal shutdown and undervoltage lockout features enhance system reliability.
- Simplified System Design: Integrated features simplify system design and reduce the number of external components required.
- Fault Indication: Fault reporting allows for easy identification of fault conditions.
Additional Details
The ISL6115CBZ operates over a wide input voltage range. The current limit is adjustable using an external resistor. The device is available in a small outline package. The datasheet contains detailed information about the electrical characteristics, timing diagrams, and application circuit examples. Always consult the datasheet for specific operating conditions and performance details. The response time to an overcurrent or short-circuit event is also specified in the datasheet. Consider the ambient temperature and heatsinking requirements for proper thermal management.