EN
  • EN
  • DE

ISL6331CRZ

Part No ISL6331CRZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826252-ISL6331CRZ
Ultra Librarian 3D Model Ultra Librarian ISL6331CRZ CAD Model

Description

The ISL6331CRZ is a highly integrated, programmable multi-phase synchronous buck regulator controller from Intersil. It is designed for use in high-performance computing and server applications, providing precise voltage regulation for microprocessors and other critical system components.

Applications:

  • Desktop PCs
  • Servers
  • Workstations
  • Graphics cards
  • High-performance computing systems

Features:

  • Multi-phase operation: Up to 4-phase operation
  • Programmable output voltage: 0.5V to 1.5V
  • Integrated MOSFET drivers
  • Adjustable switching frequency: 200kHz to 1.5MHz
  • Over-current protection
  • Over-voltage protection
  • Under-voltage protection
  • Thermal shutdown protection
  • Remote sensing
  • Phase shedding for light load efficiency
  • Voltage positioning

Benefits:

  • High efficiency: Multi-phase operation and phase shedding optimize efficiency across a wide load range.
  • Precise voltage regulation: Provides accurate and stable voltage regulation, ensuring reliable operation of critical system components.
  • Integrated MOSFET drivers: Reduces component count and simplifies design.
  • Robust protection: Built-in protection features prevent damage from over-current, over-voltage, under-voltage, and thermal overload conditions.
  • Programmable: Allows for customization to meet specific application requirements.

Additional Details:

The ISL6331CRZ utilizes a current-mode control architecture to provide excellent transient response and load regulation. The programmable switching frequency allows designers to optimize performance for different applications. The integrated MOSFET drivers minimize external component count and simplify PCB layout. The ISL6331CRZ also incorporates remote sensing to compensate for voltage drops across PCB traces and connectors, ensuring accurate voltage regulation at the load. It is available in a QFN package.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2255 $62.2550
23+ $5.1074 $117.4702
36+ $4.9480 $178.1280
49+ $4.7886 $234.6414
63+ $4.6292 $291.6396
84+ $4.1499 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess