EN
  • EN
  • DE

AT89C52-20QC

Part No AT89C52-20QC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Bit Microcontroller with 8K Bytes Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148808-AT89C52-20QC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C52-20QC CAD Model

Description

The AT89C52-20QC is another variant of the Atmel 89 series, an 8-bit microcontroller built upon the industry-standard MCS-51 architecture. Like the AT89C52-20PI, this microcontroller is also designated as END-OF-LIFE by Atmel (now Microchip Technology). This status implies limited availability and a lack of ongoing support, suggesting the need to explore alternative microcontroller options for new developments.

Applications

  • Embedded Control Systems: Control of various electronic devices and systems.
  • Instrumentation: Integration into test and measurement equipment.
  • Motor Control: Driving and managing electric motors in appliances and industrial machinery.
  • Security Systems: Implementation in alarm systems and access control.
  • Data Logging: Recording sensor data for analysis.

Features

  • 8KB Flash Memory: Used for storing program code.
  • 256 Bytes RAM: Short-term data storage for the microcontroller.
  • 32 I/O Pins: Connection point for communication with external sensors and devices.
  • Three 16-bit Timers/Counters: Facilitates accurate timing and counting of external events.
  • UART Serial Port: Serial communication for data transfer.
  • Six Interrupts: Allows for responsive action to external triggers.
  • Watchdog Timer: Reset feature to prevent system failure.

Benefits

  • Established Architecture: Extensive documentation, tools, and community support for the MCS-51 architecture.
  • On-chip Peripherals: Reduces the need for external components, minimizing board space and cost.
  • Reprogrammable Flash: Simple reprogramming for updates and adjustments.
  • Low-Power Operation: Well-suited for battery-powered devices.
  • Reliable Performance: Stable operation under a variety of conditions.

Additional Details

The AT89C52-20QC operates up to 20MHz. It's an 8-bit microcontroller running on 5V and typically operates in the temperature range of -40°C to +85°C. The main difference between this QC variant and other variants like the PI is typically the package type - in this case Quad Flat Pack. Given it is END-OF-LIFE, Microchip's newer microcontrollers are suggested for new applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess