EN
  • EN
  • DE

ISL6534CV-TR

Part No ISL6534CV-TR
Manufacturer Intersil Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP24
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
RoHS State Request Verification
Win Source Part Number 738872-ISL6534CV-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6534CV-TR CAD Model

Description

The ISL6534CV-TR is a highly integrated multiphase synchronous buck regulator controller from Intersil Corporation (now Renesas Electronics). It is designed to provide a complete power solution for advanced microprocessors, memory, and other high-performance digital loads. This controller supports high-efficiency and precise voltage regulation in a compact form factor.

Applications:

  • Desktop PCs: Powering CPUs, GPUs, and memory.
  • Notebook PCs: Powering CPUs, GPUs, and memory.
  • Servers: Powering CPUs and memory.
  • Workstations: Powering CPUs, GPUs, and memory.
  • High-performance graphics cards: Providing stable power to GPUs.
  • Gaming consoles: Powering the main processor and graphics processor.
  • Embedded systems: Powering high-performance processors and FPGAs.

Features:

  • Multiphase Operation: Allows for higher current delivery and reduced output ripple.
  • Synchronous Rectification: Improves efficiency by replacing Schottky diodes with MOSFETs.
  • Voltage Positioning: Dynamically adjusts the output voltage based on the load current to improve transient response.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection (OCP): Protects the load and the regulator from damage due to overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from damage due to overvoltage conditions.
  • Undervoltage Protection (UVP): Protects the load from damage due to undervoltage conditions.
  • Thermal Shutdown (OTP): Protects the regulator from damage due to overheating.
  • Remote Sensing: Compensates for voltage drops across PCB traces to improve accuracy.

Benefits:

  • High Efficiency: Synchronous rectification and optimized control algorithms maximize efficiency.
  • Precise Voltage Regulation: Voltage positioning and remote sensing ensure accurate voltage regulation.
  • Improved Transient Response: Voltage positioning improves transient response to load changes.
  • Enhanced System Reliability: Overcurrent, overvoltage, and undervoltage protection features enhance system reliability.
  • Flexible Design: Adjustable switching frequency allows for optimization of efficiency and component size.

Additional Details:

The ISL6534CV-TR typically uses external MOSFETs to implement the power stages. The number of phases can be adjusted to match the load current requirements. The switching frequency is typically in the range of 200kHz to 1MHz. The output voltage is typically adjustable via external resistors. The controller also includes various monitoring and control features that can be accessed via I2C or other communication interfaces. The datasheet provides detailed electrical characteristics, application information, and layout recommendations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0097 $116.5626
89+ $1.9473 $173.3097
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess