EN
  • EN
  • DE

ISL6612CRZ-TS2568

Part No ISL6612CRZ-TS2568
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826258-ISL6612CRZ-TS2568
Ultra Librarian 3D Model Ultra Librarian ISL6612CRZ-TS2568 CAD Model

Description

The ISL6612CRZ-TS2568 is a high-frequency, dual MOSFET gate driver designed by Intersil Corporation. It's specifically engineered for driving N-channel MOSFETs in synchronous rectified buck converter topologies. This driver optimizes power conversion efficiency and thermal performance in demanding applications.

Applications:

  • Synchronous Rectified Buck Converters: Primarily used in synchronous buck converters for driving high-side and low-side MOSFETs.
  • Voltage Regulator Modules (VRMs): Employed in VRMs for desktop and server motherboards.
  • Graphics Cards: Utilized in graphics cards to power the GPU core.
  • Notebook Computers: Used in notebook computers for core voltage regulation.
  • High-Current DC-DC Converters: Suitable for high-current DC-DC converter applications.

Features:

  • Adaptive Dead-Time Control: Optimizes dead-time between high-side and low-side MOSFET switching to minimize body diode conduction and improve efficiency.
  • Bootstrap Operation: Enables efficient driving of the high-side N-channel MOSFET.
  • Adjustable Gate Drive Voltage: Allows for optimization of MOSFET switching performance.
  • Overlapping Protection: Prevents shoot-through by ensuring that both MOSFETs are never on simultaneously.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Power Conversion Efficiency: Maximizes power conversion efficiency by minimizing switching losses.
  • Enhanced Thermal Performance: Reduces heat dissipation by minimizing body diode conduction.
  • Optimized MOSFET Switching: Allows for optimization of MOSFET switching performance.
  • Increased System Reliability: Prevents shoot-through to ensure system reliability.
  • Compact Design: Enables compact design of power supply circuits.

Additional Details:

The ISL6612CRZ-TS2568 typically operates with a supply voltage in the range of 4.5V to 13.2V. The gate drive voltage can be adjusted to optimize MOSFET performance. The datasheet provides detailed specifications on switching characteristics, timing parameters, and thermal considerations. Proper layout techniques are essential to minimize inductance and optimize switching performance.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess