EN
  • EN
  • DE

ZD4RPFC8MT320-3200

Part No ZD4RPFC8MT320-3200
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965447-ZD4RPFC8MT320-3200
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZD4RPFC8MT320-3200 CAD Model

Description

The ZD4RPFC8MT320-3200 is an Enterprise SSD from Toshiba Semiconductor and Storage, built for demanding data center environments. It leverages Toshiba's BiCS FLASH™ 3D flash memory to deliver high performance, reliability, and endurance. The SSD is designed to meet the rigorous requirements of enterprise workloads, including databases, virtualization, and cloud computing.

Applications

  • Data Centers
  • Cloud Computing Platforms
  • Database Servers
  • Virtualization Environments

Features

  • Toshiba BiCS FLASH™ 3D Flash Memory
  • High Performance (Read/Write Speeds)
  • Enterprise-Grade Endurance
  • Power Loss Protection (PLP)
  • End-to-End Data Protection
  • Advanced Error Correction

Benefits

  • High Performance: Delivers fast read and write speeds, improving application responsiveness and overall system performance.
  • Enhanced Reliability: Designed for enterprise environments, ensuring data integrity and minimizing downtime.
  • Increased Endurance: Provides a high level of endurance, making it suitable for write-intensive workloads.
  • Data Protection: Power Loss Protection (PLP) safeguards data in the event of a power outage.
  • Improved Efficiency: Optimizes power consumption, reducing operational costs in data centers.

Technical Specifications: The ZD4RPFC8MT320-3200 typically features a capacity of 3.2 TB, sequential read speeds up to 3350 MB/s, and sequential write speeds up to 2700 MB/s. It utilizes a PCIe Gen3 x4 interface and supports NVMe protocol for optimized performance. The SSD is designed for high-availability environments, with features such as end-to-end data protection and advanced error correction. Its robust design ensures consistent performance and reliability over its lifespan.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess