EN
  • EN
  • DE

ISL97632IRT26Z

Part No ISL97632IRT26Z
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TDFN8
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 710564-ISL97632IRT26Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL97632IRT26Z CAD Model

Description

The ISL97632 is a highly integrated high-efficiency LED driver for LCD backlighting applications. This device is designed to drive an array of LEDs, providing a stable and regulated current source to ensure consistent brightness and color across the display. It is suitable for use in a variety of display sizes, from small handheld devices to larger monitor and television screens.

Applications

  • LCD Backlighting for Tablets
  • LCD Backlighting for Notebooks
  • LCD Backlighting for Monitors
  • LCD Backlighting for Televisions

Features

  • High Efficiency: The ISL97632 incorporates advanced power conversion techniques to maximize efficiency and minimize power dissipation.
  • Integrated Boost Converter: Features an integrated boost converter to generate the necessary voltage for driving the LED array.
  • LED Current Regulation: Provides precise and stable current regulation to ensure uniform brightness across all LEDs.
  • PWM Dimming: Supports PWM dimming for precise brightness control.
  • Overvoltage Protection (OVP): Includes OVP circuitry to protect the LEDs from damage due to excessive voltage.
  • Short Circuit Protection (SCP): Includes SCP to protect the device and LEDs from damage due to short circuits.
  • Open LED Protection: Includes open LED protection to prevent damage and ensure reliable operation in case of an open LED.

Benefits

  • Extended Battery Life: High efficiency operation minimizes power consumption, extending battery life in portable applications.
  • Consistent Display Brightness: Precise current regulation ensures uniform brightness across the entire display, improving the viewing experience.
  • Precise Brightness Control: PWM dimming allows for fine-grained brightness adjustment, allowing users to customize the display to their preferences.
  • Robust Protection: Overvoltage, short circuit, and open LED protection features ensure reliable operation and prevent damage to the LEDs and the driver.
  • Reduced Component Count: Integrated boost converter reduces the need for external components, simplifying the design and reducing the overall cost.

Additional Details

The ISL97632 operates over a wide input voltage range, making it suitable for various power sources. It is available in a compact package, allowing for easy integration into space-constrained applications. The device is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Specific operating temperature range and switching frequency details can be found in the product datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess