EN
  • EN
  • DE

LMH0074SQ

Part No LMH0074SQ
Manufacturer Intersil Corporation
Description SMPTE 259M / 344M Adaptive Cable Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1201377-LMH0074SQ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LMH0074SQ CAD Model

Description

The LMH0074SQ is a SMPTE 292M/344M HD/SD SDI Cable Equalizer manufactured by Intersil Corporation (now Renesas Electronics). It is designed to compensate for cable losses in serial digital video signals, ensuring signal integrity over long cable runs. This component is vital in broadcast and professional video applications.

Applications

  • Broadcast Video Systems: Used in television studios and broadcast facilities to equalize SDI signals.
  • Professional Video Equipment: Employed in video cameras, recorders, and monitors to compensate for cable losses.
  • Video Distribution Systems: Found in video distribution amplifiers and routers to maintain signal quality over long distances.
  • Security and Surveillance Systems: Utilized in security cameras and recording systems to equalize SDI signals from cameras.
  • Medical Imaging Equipment: Used in medical imaging devices for transmitting and receiving high-quality video signals.

Features

  • SMPTE 292M/344M Compliance: Complies with the SMPTE standards for HD-SDI and SD-SDI signals.
  • Automatic Cable Equalization: Automatically compensates for cable losses, simplifying system setup.
  • Adjustable Equalization: Allows for manual adjustment of equalization to optimize performance for specific cable types and lengths.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Cable Length Indicator: Provides an indication of the cable length being equalized.

Benefits

  • Improved Signal Quality: Equalization compensates for cable losses, resulting in clearer and more reliable video signals.
  • Extended Cable Reach: Allows for longer cable runs without signal degradation.
  • Simplified System Setup: Automatic equalization simplifies the process of setting up video systems.
  • Reduced Errors: Improved signal quality reduces the likelihood of errors in video transmission.
  • Versatile Performance: Supports both HD-SDI and SD-SDI signals.

Additional Details

The LMH0074SQ typically operates from a 3.3V power supply. The equalization range is specified in the datasheet and depends on the cable type. The return loss is a critical parameter for SDI signals, indicating the amount of signal reflected back to the source. Consult the Renesas Electronics datasheet for details on input and output impedance, jitter performance, and recommended PCB layout guidelines. It's important to use high-quality cables to achieve optimal performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0572 $60.1716
7+ $16.4572 $115.2004
10+ $15.9429 $159.4290
13+ $15.4286 $200.5718
17+ $14.9143 $253.5431
23+ $13.3714 $307.5422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess