EN
  • EN
  • DE

P45N02

Part No P45N02
Manufacturer Intersil Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description 45A, 20V, 0.022 Ohm, N-Channel Logic Level Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1234376-P45N02
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P45N02 CAD Model

Description

The P45N02 is a 20V N-Channel Enhancement-Mode MOSFET manufactured by Intersil Corporation. It's designed for high-efficiency power management applications. This MOSFET boasts a low on-resistance, enabling efficient power conversion and minimizing heat dissipation.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Load Switching: Employed as a switch to control power to various loads in electronic circuits.
  • Power Management in Portable Devices: Suitable for battery-powered devices like laptops, smartphones, and tablets.
  • Motor Control: Used in low-power motor control circuits.
  • LED Backlighting: Powers and controls LED backlights in displays.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Low Gate Charge (Qg): Reduces switching losses, contributing to higher efficiency.
  • Logic Level Gate Drive: Can be driven directly from low-voltage logic signals.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Avalanche Energy Tested: Ensures robustness and reliability under transient conditions.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks, saving space and cost.
  • Extended Battery Life: In portable devices, higher efficiency translates to longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuitry.
  • Enhanced Reliability: Avalanche energy testing ensures robust performance in demanding applications.

Additional Details

The P45N02 is typically available in a surface-mount package, such as a SO-8. Its key electrical specifications include a drain-source voltage (VDS) of 20V, a continuous drain current (ID) that depends on the specific application, and a gate-source voltage (VGS) of typically +/- 12V. The on-resistance RDS(on) is a critical parameter, specifying the resistance between the drain and source when the MOSFET is fully turned on, typically a few milliohms for this device, depending on the gate voltage. This part is often used in synchronous rectification and other circuits that demand low losses. It's important to consult the datasheet for the exact specifications and application recommendations.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,100 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess