EN
  • EN
  • DE

RFP12N08

Part No RFP12N08
Manufacturer Intersil Corporation
Description 12A, 80V and 100V, 0.200 Ohm, N-Channel Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1242787-RFP12N08
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP12N08 CAD Model

Description

The RFP12N08 is an N-Channel power MOSFET manufactured by Intersil Corporation. This MOSFET is designed for high-speed switching and power amplification applications.

Applications

  • DC-DC converters: Used in DC-DC converters for voltage regulation.
  • Power inverters: Implemented in power inverters for converting DC to AC.
  • Motor control circuits: Used for controlling the speed and torque of DC motors.
  • Switching power supplies: Integrated into switching power supplies for efficient power conversion.
  • Solid-state relays: Used as a switching element in solid-state relays.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Withstands high avalanche energy without damage.
  • Thermally Robust Package: Provides good thermal dissipation.
  • Simple Drive Requirements: Requires a simple gate drive circuit.

Benefits

  • Efficient Power Conversion: Low on-resistance minimizes power losses, improving efficiency.
  • Improved System Performance: High switching speed enables higher operating frequencies.
  • Robust Operation: High avalanche energy rating ensures reliable operation.
  • Simplified Design: Simple drive requirements simplify the design process.
  • Reliable Performance: Designed for long-term reliability in demanding applications.

Technical Specifications: The RFP12N08 MOSFET typically specifies drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, and on-resistance (RDS(on)). It also includes specifications for gate charge, input capacitance, and thermal resistance. Refer to the datasheet for complete details.

This power MOSFET is a versatile component suitable for a wide range of power switching applications, offering high efficiency and reliable performance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess