EN
  • EN
  • DE

TW2864B-DELC2-GR

Part No TW2864B-DELC2-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841203-TW2864B-DELC2-GR
Ultra Librarian 3D Model Ultra Librarian TW2864B-DELC2-GR CAD Model

Description

The TW2864B-DELC2-GR, manufactured by Intersil Corporation, is a high-performance four-channel analog video decoder designed for professional surveillance and automotive applications. This device efficiently converts analog video signals into digital video format from up to four video sources simultaneously, facilitating advanced image processing and recording capabilities.

Applications

  • Surveillance Systems: Used in multi-channel digital video recorders (DVRs) and network video recorders (NVRs) to capture and encode video feeds from multiple cameras.
  • Automotive Surround View Systems: Integrated into advanced driver-assistance systems (ADAS) to process video feeds from multiple cameras, providing a 360-degree view around the vehicle for enhanced safety and awareness.
  • Automotive DVRs: Utilized in car DVRs to record video from multiple cameras concurrently, capturing comprehensive evidence in case of incidents.
  • Industrial Video Processing: Employed in machine vision systems and other industrial applications requiring multi-channel video capture and real-time processing.

Features

  • Four-Channel Video Decoding: Provides simultaneous decoding of up to four analog video signals.
  • Multi-Format Support: Supports NTSC, PAL, and SECAM standards, ensuring broad compatibility with various video sources.
  • High-Resolution Output: Delivers digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL), ensuring detailed image representation.
  • Integrated Analog Front-End (AFE): Incorporates an integrated AFE for each channel, streamlining system design and reducing component count.
  • Adaptive Comb Filter: Features a 2D comb filter for effective separation of luminance (Y) and chrominance (C) signals, minimizing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Ensures stable video signal levels, resulting in consistent performance across all channels under varying signal conditions.
  • Brightness, Contrast, and Saturation Control: Allows individual adjustment of video parameters for optimal image quality on each channel.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences, enhancing image clarity and compression efficiency.
  • I2C Control Interface: Facilitates easy configuration and control via a standard I2C serial interface, enabling flexible system integration and customization.
  • Low Power Consumption: Designed for power-efficient operation, making it suitable for embedded and battery-powered systems.

Benefits

  • Reduced System Cost: The integrated four-channel decoder minimizes the number of external components required, leading to lower overall system costs.
  • Enhanced Image Quality: Delivers clear and detailed digital video output, enabling improved video analysis and monitoring capabilities.
  • Simplified System Design: The integrated AFEs simplify board layout and reduce bill of materials (BOM) costs, accelerating product development.
  • Flexible Video Input: Supports multiple video standards, guaranteeing compatibility with a variety of video sources and legacy systems.
  • Improved Noise Reduction: The adaptive comb filter and advanced noise reduction algorithms effectively minimize video artifacts, resulting in superior visual clarity.
  • Easy Integration: The I2C interface simplifies configuration and control, facilitating straightforward system integration and minimizing development time.

Additional Details

The TW2864B-DELC2-GR is typically supplied in a LQFP (Low-profile Quad Flat Package) for efficient surface mounting. It operates on a 3.3V power supply. For comprehensive electrical characteristics, including input impedance, output voltage levels, and detailed power consumption figures, refer to the device datasheet. It's essential to implement proper heat dissipation and signal integrity techniques during design to ensure sustained optimal performance across a wide range of operating conditions.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7636 $83.5272
4+ $34.2677 $137.0708
6+ $33.1970 $199.1820
8+ $32.1263 $257.0104
10+ $31.0556 $310.5560
13+ $27.8424 $361.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess