EN
  • EN
  • DE

X60008EIS8Z-41

Part No X60008EIS8Z-41
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Precision 4.096V FGA™ Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1281061-X60008EIS8Z-41
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X60008EIS8Z-41 CAD Model

Description

The X60008EIS8Z-41 is a high-performance voltage reference from Intersil Corporation (now Renesas Electronics). This precision voltage reference provides a stable and accurate output voltage, making it suitable for a wide range of applications requiring high accuracy and stability. Its low temperature coefficient ensures minimal drift over temperature variations.

Applications:

  • Data Acquisition Systems: Used as a reference voltage in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to ensure accurate data conversion.
  • Precision Instrumentation: Applied in precision instrumentation equipment for calibration and measurement accuracy.
  • Process Control Systems: Employed in process control systems to provide stable and accurate reference voltages for sensors and control circuits.
  • ATE (Automatic Test Equipment): Utilized in ATE systems for accurate voltage calibration and measurement.
  • Medical Equipment: Integrated into medical devices to ensure accurate and reliable measurements.

Features:

  • High Accuracy: Provides a precise output voltage with low initial error.
  • Low Temperature Coefficient: Minimizes voltage drift over temperature variations.
  • Low Output Noise: Reduces noise in the output voltage, improving signal integrity.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Low Supply Current: Designed for low power consumption.
  • Small Package: Available in a small SOIC package for space-saving designs.

Benefits:

  • Improved Accuracy: Provides a stable and accurate reference voltage, enhancing the accuracy of measurement systems.
  • Enhanced Stability: Low temperature coefficient ensures minimal voltage drift over temperature variations.
  • Reduced Noise: Low output noise improves signal integrity and reduces measurement errors.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplified Design: Easy to implement in a variety of applications requiring a precision voltage reference.

The X60008EIS8Z-41 is typically used to provide a stable voltage for ADC and DAC circuits, ensuring accurate data conversion. The device's electrical characteristics include a low output impedance and a high output current capability. Renesas Electronics provides detailed datasheets and application notes to assist designers in incorporating this voltage reference into their circuits. The X60008EIS8Z-41 is a reliable and high-performance choice for applications requiring a precise and stable voltage reference.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Maxim Integrated
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess