EN
  • EN
  • DE

X9317ZS8Z-2.7

Part No X9317ZS8Z-2.7
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Low Noise, Low Power, 100 Taps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1281271-X9317ZS8Z-2.7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9317ZS8Z-2.7 CAD Model

Description

The X9317ZS8Z-2.7 is a digitally controlled potentiometer (XDCP) manufactured by Intersil Corporation (now Renesas Electronics Corporation). It is designed to provide adjustable resistance values through digital control, making it ideal for applications requiring precise and programmable resistance settings. Intersil, now Renesas, is known for its analog and mixed-signal integrated circuits.

Applications

  • Volume Control: Used in audio equipment for digital volume adjustment.
  • Gain Control: Employed in amplifier circuits for programmable gain settings.
  • Calibration: Integrated into calibration circuits for precise resistance trimming.
  • Sensor Adjustment: Utilized in sensor systems for adjusting sensor sensitivity.
  • LCD Brightness Control: Found in LCD displays for brightness adjustment.

Features

  • Digital Control: Provides adjustable resistance values via a digital interface (e.g., SPI, I2C).
  • Non-Volatile Memory: Stores resistance settings even when power is removed.
  • Multiple Taps: Offers multiple resistance tap points for flexible adjustment.
  • Low Power Consumption: Minimizes energy usage for battery-powered applications.
  • Small Package: Available in a compact surface-mount package.

Benefits

  • Precise Resistance Adjustment: Allows for accurate and repeatable resistance settings.
  • Non-Volatile Storage: Retains resistance settings without requiring external memory.
  • Easy to Use: Simplifies circuit design with a digital interface for control.
  • Versatile Application: Suitable for a wide range of applications requiring adjustable resistance.
  • Compact Design: Enables miniaturization of electronic systems.

Technical Specifications: The X9317ZS8Z-2.7 typically operates at low voltage (e.g., 2.7V) and consumes minimal power. It features a digital interface for control and includes non-volatile memory for storing resistance settings. It is available in a small surface-mount package.

Additional Details: When selecting the X9317ZS8Z-2.7, consider the resistance range, resolution, and interface requirements of your application. Review the manufacturer's datasheet for detailed electrical characteristics, programming information, and recommended operating conditions. Ensure proper interface configuration for optimal performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess