EN
  • EN
  • DE

5962-8513109EA

Part No 5962-8513109EA
Manufacturer Intersil
Catalog Custom Parts (0 - A)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231990-5962-8513109EA
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8513109EA CAD Model

Description

The 5962-8513109EA is a radiation-hardened operational amplifier manufactured by Intersil (now Renesas). This op-amp is designed for high-reliability applications in harsh radiation environments, such as space and military systems. It offers precise amplification and signal conditioning while maintaining performance under radiation exposure.

Applications:

  • Spacecraft electronics
  • Satellite systems
  • Military radar systems
  • Nuclear instrumentation
  • High-altitude avionics

Features:

  • Radiation hardened: Withstands high levels of radiation without significant performance degradation.
  • Low offset voltage: Ensures accurate signal amplification.
  • High open-loop gain: Provides precise amplification of weak signals.
  • Wide bandwidth: Supports high-frequency signal processing.
  • High common-mode rejection ratio (CMRR): Minimizes the impact of common-mode noise.

Benefits:

  • Reliable operation in radiation environments.
  • Accurate signal amplification.
  • Improved signal-to-noise ratio.

Additional Details:

The 5962-8513109EA operates from a dual power supply (e.g., ±15V). Specific electrical characteristics, including offset voltage, gain, bandwidth, and radiation tolerance, can be found in the Renesas datasheet. The EA designation refers to a specific screening level and package type. Proper power supply decoupling is essential for stable operation. Input bias current and input offset voltage drift over temperature should be considered in precision applications. This op-amp is specifically designed and tested for extreme environments and thus incurs a higher cost compared to general-purpose op-amps.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess