EN
  • EN
  • DE

CA3083F/3W

Part No CA3083F/3W
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025446-CA3083F/3W
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3083F/3W CAD Model

Description

The CA3083F/3W is a monolithic silicon high-frequency amplifier array consisting of three independent, high-gain, wideband amplifier circuits. Originally manufactured by RCA and later acquired by Intersil, it's designed primarily for IF (Intermediate Frequency) and RF (Radio Frequency) amplifier stages in communications equipment. The /3W suffix likely refers to the packaging or a specific handling/testing process during manufacturing.

Applications:

  • IF Amplifiers in Communication Receivers: Used to amplify the intermediate frequency signal in AM, FM, and other communication receivers.
  • RF Amplifiers: Can be used as a low-power RF amplifier in various communication systems.
  • Video Amplifiers: Suitable for amplifying video signals in television receivers and other video equipment.
  • Mixer Circuits: Can be used in mixer circuits to convert signals to different frequencies.
  • Oscillator Circuits: Suitable for oscillator circuits.
  • General-Purpose Amplifiers: Can be used as a general-purpose amplifier in various applications.

Features:

  • Triple Amplifier Array: Contains three independent amplifiers in a single package.
  • High Gain: Offers high gain for signal amplification.
  • Wide Bandwidth: Features wide bandwidth for amplifying high-frequency signals.
  • Low Noise: Designed for low noise operation, minimizing interference in sensitive applications.
  • High Input Impedance: Provides high input impedance for minimal loading of the signal source.
  • Differential Amplifier Configuration: Typically used in a differential amplifier configuration.

Benefits:

  • Reduced Component Count: Integrates three amplifiers into one package, reducing the component count in circuit design.
  • Simplified Design: Simplifies circuit design by providing pre-matched amplifiers.
  • Improved Performance: High gain and wide bandwidth provide improved performance in high-frequency applications.
  • Minimized Noise: Low noise operation minimizes interference in sensitive applications.
  • Flexible Application: Suitable for a wide range of applications.

Additional Details:

The CA3083F/3W typically operates with a supply voltage of 6V to 12V. The gain, bandwidth, and noise figure are specified in the datasheet. The device is generally housed in a 14-lead DIP (Dual In-line Package). It's crucial to refer to the datasheet for detailed electrical characteristics, application circuits, and recommended operating conditions.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess