Description
The EL5364ISZ is a high-performance, quad high-speed operational amplifier from Intersil, ideal for a wide range of applications requiring quick response times and low distortion. Its robust performance ensures excellent stability and reliability for demanding tasks.
Features and Benefits
- Quad high-speed operational amplifiers
- Slew rate: 6000 V/μs
- Wide bandwidth: 200 MHz
- Low distortion and noise
- Operational temperature: -40°C to +85°C
Applications
- High-speed signal processing
- Data acquisition systems
- Test and measurement equipment
- Audio and video equipment
- Communications equipment
Additional Details
The EL5364ISZ is designed to deliver exceptional performance in high-speed applications, featuring low power consumption and high output drive capability. Its compact configuration makes it ideal for densely packed circuit boards in advanced electronics.