EN
  • EN
  • DE

EL9201ILZ

Part No EL9201ILZ
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Intersil
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 44 MHz
Slew Rate 80V/µs
Current - Supply 7.6 mA
Current - Output / Channel 65 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Standard Package 100 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 588827-EL9201ILZ
Ultra Librarian 3D Model Ultra Librarian EL9201ILZ CAD Model

Description

The EL9201ILZ is an integrated circuit (IC) designed for linear amplification in video applications.

  • Category: Integrated circuits (ICs) specifically designed for video amplifiers and modules
  • Package: Tube
  • Standard Package Quantity: 100 pieces
  • Circuits: 2
  • Output: Rail-to-rail
  • -3db Bandwidth: 44MHz
  • Slew Rate: 80V/µs
  • Current Supply: 7.6mA
  • Current Output per Channel: 65mA
  • Voltage Supply: 4.5V to 16.5V (single supply), ±2.25V to ±8.25V (dual supplies)
  • Mounting: Surface mountable
  • Package: 24-VFQFN exposed pad
  • ECCN: EAR99
  • HTSUS Code: 8542.33.0001
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess