EN
  • EN
  • DE

HFA3083

Part No HFA3083
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062635-HFA3083
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFA3083 CAD Model

Description

The HFA3083 is a high-speed, high-bandwidth operational amplifier (op-amp) from Intersil, now Renesas. It's designed for applications requiring excellent AC performance, such as video amplifiers, cable drivers, and high-speed data acquisition systems. This op-amp offers a combination of wide bandwidth, high slew rate, and low distortion, making it suitable for demanding signal processing tasks.

Applications

  • Video Amplifiers
  • Cable Drivers
  • High-Speed Data Acquisition Systems
  • Pulse Amplifiers
  • RF/IF Amplification

Features

  • High Bandwidth: Typically exceeds 400 MHz.
  • High Slew Rate: Greater than 300 V/µs, enabling fast signal response.
  • Low Distortion: Minimizes signal degradation in high-frequency applications.
  • Wide Supply Voltage Range: Operates from a variety of supply voltages.
  • Low Input Bias Current: Reduces DC errors in sensitive circuits.
  • Output Short-Circuit Protection: Prevents damage from accidental shorts.

Benefits

  • Improved Signal Fidelity: High bandwidth and low distortion ensure accurate signal amplification and transmission.
  • Faster Signal Processing: High slew rate enables rapid response to input signals, crucial for real-time applications.
  • Increased System Performance: The combination of features contributes to overall enhanced system performance and reliability.
  • Simplified Circuit Design: Wide supply voltage range and other features offer design flexibility.
  • Reduced Component Count: Integration of multiple features in a single chip reduces the need for external components.

The HFA3083 is often used in applications where high-speed signal processing is critical. Its specifications, including bandwidth and slew rate, make it a favorable choice for demanding circuit designs. The availability of surface-mount packages further simplifies integration into modern electronic devices.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess