EN
  • EN
  • DE

ICL3232EIVZ

Part No ICL3232EIVZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064019-ICL3232EIVZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL3232EIVZ CAD Model

Description

The ICL3232EIVZ is a high-performance RS-232 transceiver manufactured by Intersil (now Renesas). This device is designed to meet the requirements of demanding applications by providing reliable serial communication with enhanced ESD protection and low power consumption.

Applications:

  • Notebook and Laptop Computers: Provides RS-232 communication for connecting to serial devices.
  • Handheld Devices: Used in PDAs, GPS units, and other portable devices requiring serial interfaces.
  • Industrial Control Systems: Implements serial communication for PLCs, HMIs, and other industrial equipment.
  • Point-of-Sale (POS) Systems: Supports serial communication for barcode scanners, receipt printers, and other POS peripherals.
  • Medical Equipment: Used in various medical devices requiring RS-232 communication.

Features:

  • RS-232 Compatibility: Complies with RS-232 communication standards, ensuring compatibility with a wide range of serial devices.
  • Enhanced ESD Protection: Provides robust electrostatic discharge (ESD) protection, safeguarding the device and connected equipment from voltage surges.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Data Rate: Supports data rates up to 460kbps, enabling high-speed serial communication.
  • Small Package: Available in a compact package, allowing for space-saving designs on printed circuit boards (PCBs).

Benefits:

  • Reliable Communication: Ensures reliable RS-232 communication, even in noisy environments.
  • Enhanced Protection: ESD protection safeguards the device and connected equipment from damage due to electrostatic discharge.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • High-Speed Data Transfer: Supports high data rates, enabling fast and efficient serial communication.
  • Compact Design: The small package allows for integration into space-constrained applications.

Additional Details:

The ICL3232EIVZ typically includes two transmitters and two receivers, allowing for simultaneous transmission and reception of serial data. It operates from a single 3V to 5.5V power supply. Refer to the product datasheet for detailed specifications, including voltage levels, timing characteristics, and operating temperature range. It is commonly used in applications where a robust and reliable RS-232 interface is required.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess