EN
  • EN
  • DE

ICL7663BCJA

Part No ICL7663BCJA
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description ICL7663BCJA Intersi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064034-ICL7663BCJA
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7663BCJA CAD Model

Description

The ICL7663BCJA is a CMOS monolithic voltage converter designed by Intersil (now Renesas). This device is intended to perform simple voltage conversion functions, such as voltage inversion, voltage doubling, or voltage splitting. It is primarily used in applications requiring a negative voltage supply generated from a positive voltage source. This voltage converter is known for its low power consumption and simplicity of use, requiring only a few external components for operation.

Applications:

  • LCD bias supplies
  • Operational amplifier power supplies
  • Memory power supplies
  • Portable instrumentation
  • Data acquisition systems

Features:

  • Wide input voltage range (1.5V to 10V)
  • High voltage conversion efficiency
  • Low quiescent current
  • Simple external circuitry required
  • Voltage inversion, voltage doubling, or voltage splitting
  • CMOS technology for low power consumption
  • Available in a variety of package options

Benefits:

  • Efficiently generates negative voltage from a positive supply
  • Reduces the need for multiple power supplies
  • Low power consumption extends battery life in portable devices
  • Simplified design with minimal external components
  • Versatile for various voltage conversion applications
  • Cost-effective voltage conversion solution

Additional Details:

The ICL7663BCJA operates over a wide input voltage range of 1.5V to 10V, making it suitable for various battery-powered and line-powered applications. It uses CMOS technology to minimize power consumption, which is essential for extending battery life in portable devices. The device can be configured to perform voltage inversion (generating a negative voltage from a positive voltage), voltage doubling (increasing the voltage level), or voltage splitting (creating a dual-rail supply).

The high voltage conversion efficiency of the ICL7663BCJA ensures that minimal power is wasted during the conversion process. The device requires only a few external capacitors for operation, simplifying the design and reducing the overall component count. It is available in a variety of package options to suit different application requirements.

The ICL7663BCJA is commonly used in applications where a negative voltage supply is required but only a positive voltage supply is available. It provides a simple and efficient solution for generating the necessary negative voltage, reducing the complexity and cost of the overall system design. The device meets industry-standard reliability requirements, ensuring long-term performance and data integrity.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess