Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
Protocol RS232
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
With Modem Control Yes
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 068608-ID82C52
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ID82C52 CAD Model

Description

The Intersil 068608-ID82C52 is a UART protocol RS232 integrated circuit with a single channel.

  • Manufacturer: Intersil
  • Product: 068608-ID82C52
  • Protocol: UART protocol RS232
  • Channels: single channel
  • Data Rate: 1Mbps
  • Package: 28-CDIP Frit Seal with Window package.
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Modem Control: It has modem control.
  • Applications: data communication systems and industrial automation.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
ECAD model for XR16C854IV
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.7328
ECAD model for XR16C2850CM
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
ECAD model for XR16C2850CJ
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $260.5167
ECAD model for MD82510/B
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $8.2830
ECAD model for ST16C550CQ48
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
ECAD model for SC16IS850LIPW,118
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $10.2776
ECAD model for PC16550DVX
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
ECAD model for ST16C552ACJ68
Texas Instruments
IC UART FIFO 16BIT QAUD 68PLCC
Need more? Email Us
ECAD model for TL16C554AIFN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.4418 $121.4418
2+ $117.3938 $234.7876
3+ $105.2496 $315.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention