EN
  • EN
  • DE

ISL29112IROZ-T7A

Part No ISL29112IROZ-T7A
Manufacturer Intersil
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SMALL,LOW POWER,VOLTAGE-OUTPUT A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating 1.8 V to 3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-ODFN (2.1x2)
Win Source Part Number 1048304-ISL29112IROZ-T7A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ISL29112IROZ-T7A CAD Model

Description

The ISL29112IROZ-T7A from Intersil is an ambient light sensor that operates between -40°C to 85°C.

  • Package: 6-ODFN
  • Output Type: Voltage
  • Mounting: SMD (SMT)
  • Wavelength: 550nm
  • Status: Active
  • Supply Voltage Range: 1.8V to 3V
  • Packaging: Reel - TR
  • Pieces per Package: 250
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7066 $58.8264
10+ $12.0663 $120.6630
15+ $11.6898 $175.3470
21+ $11.3121 $237.5541
27+ $10.9355 $295.2585
36+ $9.8048 $352.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess