EN
  • EN
  • DE
  • IT

ISL84053IAZ-T7A

Part No ISL84053IAZ-T7A
Manufacturer Intersil
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRIPLE 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 50ns, 40ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 9pF
Max Leakage Current (IS off) 2pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1048770-ISL84053IAZ-T7A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL84053IAZ-T7A CAD Model

Description

The ISL84053IAZ-T7A is an integrated circuit manufactured by Intersil. Intersil ISL84053IAZ-T7A

  • Win Source Part Number: 1048770-ISL84053IAZ-T7A
  • Switch Circuit: SPDT
  • Charge Injection: 2pC
  • Single Supply Voltage (V+): 2 V to 12 V
  • Dual Supply Voltage (V±): ±2 V to 6 V
  • Maximum On-Resistance: 100 Ohm
  • Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
  • Temperature Range: -40°C to 85°C (TA)
  • Case or Package: 16-QSOP
  • Packaging: Reel - TR
  • Max Switch Time (Ton, Toff): 50ns, 40ns
  • Channel Capacitance (CS off, CD off): 3pF, 9pF
  • Max Leakage Current (IS off): 2pA (Typ)
  • Supply and Demand: Balanced

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Maxim Integrated
IC SWITCH SPST-NOX4 10OHM 16SOIC
Lowest to $0.8668
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess