EN
  • EN
  • DE
  • IT

ISL90841WIV1427Z-TK

Part No ISL90841WIV1427Z-TK
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL QUAD 10K OHM 14TSSOP / Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Series XDCP
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 777476-ISL90841WIV1427Z-TK
Popularity Medium
Supply and Demand Status Limited
Family Name ISL90841
Introduction Date January 19, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL90841WIV1427Z-TK CAD Model

Description

The ISL90841WIV1427Z-TK is a digital potentiometer from Intersil (now Renesas Electronics). It provides digitally controlled resistance adjustment, offering precise and repeatable resistance settings.

Applications:

  • Volume Control: Used for electronic volume control in audio equipment.
  • Brightness Control: Employed for adjusting brightness in displays and lighting systems.
  • Calibration: Utilized for electronic calibration of sensors and other electronic circuits.
  • Programmable Gain Amplifiers: Integrated into PGAs to dynamically adjust gain.

Features:

  • Digital Control: Resistance is controlled digitally via a serial interface (e.g., SPI, I2C).
  • Multiple Taps: Offers multiple resistance taps for fine-grained adjustment.
  • Non-Volatile Memory: Retains the last programmed resistance setting even after power-down.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • Precise Control: Provides precise and repeatable resistance adjustments.
  • Electronic Adjustment: Enables electronic adjustment of resistance without mechanical components.
  • Remote Control: Allows for remote control of resistance settings via a microcontroller or other digital device.
  • Improved Reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.

Additional Details:

The ISL90841WIV1427Z-TK's specific characteristics, such as resistance range, number of taps, interface type (SPI or I2C), and package type, are detailed in the product datasheet. Refer to the datasheet for precise electrical specifications, operating conditions, and application notes. Digital potentiometers offer advantages in applications needing automated or remote resistance control and improved long-term reliability compared to mechanical potentiometers.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 128TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 128POS 80K 8LFCSP
Lowest to $6.7337
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $19.8134
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess