EN
  • EN
  • DE

ISL9502AHRZ-T

Part No ISL9502AHRZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 5 V to 25 V
Control Features Current Limit, Power Good
Case / Package 48-QFN (7x7)
Win Source Part Number 1048987-ISL9502AHRZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9502AHRZ-T CAD Model

Description

The ISL9502AHRZ-T is a highly integrated battery charger and system power management IC from Intersil (now Renesas). It's designed for use in portable devices such as laptops, tablets, and power banks. It manages the charging of Lithium-ion batteries and provides power to the system while optimizing efficiency and battery life.

Applications

  • Laptops: Battery charging and system power management.
  • Tablets: Charging and power management for portable devices.
  • Power banks: Controlling charging and discharging of battery packs.
  • Portable medical devices: Power management in handheld medical equipment.
  • Industrial handheld devices: Battery charging and system power.

Features

  • Buck-boost NVDC charger: Supports a wide range of input voltages.
  • System power management: Provides power to the system while charging.
  • Automatic power source selection: Seamlessly switches between battery and adapter power.
  • Input current limiting: Protects the adapter from overload.
  • Battery protection features: Overvoltage, overcurrent, and overtemperature protection.

Benefits

  • Efficient charging: Maximizes battery charging speed and efficiency.
  • Optimal battery life: Extends battery lifespan through intelligent charging algorithms.
  • Seamless power source switching: Provides uninterrupted power to the system.
  • Adapter protection: Prevents damage to the power adapter.
  • Battery safety: Protects the battery from damage and hazards.

Additional Details

The ISL9502AHRZ-T is a buck-boost Narrow Voltage DC (NVDC) charger, which means it can operate with input voltages both higher and lower than the battery voltage. It supports a wide range of battery voltages and charging currents. The device integrates comprehensive battery protection features, including overvoltage, overcurrent, and overtemperature protection, to ensure safe and reliable operation. It also includes features such as adapter current limiting and input overvoltage protection to protect the power adapter. The ISL9502AHRZ-T utilizes advanced control algorithms to optimize charging efficiency and extend battery life. The device is available in a small QFN package.

The ISL9502AHRZ-T is a highly integrated and efficient battery charger and power management IC that is well-suited for a wide range of portable devices. Its advanced features and comprehensive protection mechanisms ensure safe and reliable operation, while its high efficiency and intelligent charging algorithms optimize battery life.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess