EN
  • EN
  • DE

M1-65162C-9

Part No M1-65162C-9
Manufacturer Intersil
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073407-M1-65162C-9
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M1-65162C-9 CAD Model

Description

The M1-65162C-9, manufactured by Intersil, is a hybrid microcircuit, which integrates multiple semiconductor components into a single package. Hybrid circuits like the M1-65162C-9 are typically used in applications where size, weight, and reliability are critical factors. They offer a balance between the flexibility of discrete component designs and the compactness of integrated circuits.

Applications:

  • Aerospace Systems: Used in avionics and satellite systems where high reliability and performance are essential.
  • Military Applications: Employed in radar systems, communication equipment, and guidance systems due to their robustness and compact size.
  • Medical Devices: Integrated into medical imaging equipment and patient monitoring systems for their precision and dependability.
  • Industrial Control Systems: Utilized in automated manufacturing processes and robotic systems due to their ability to withstand harsh environments.

Features:

  • High Integration Density: Combines multiple components into a single package, reducing overall size and weight.
  • High Reliability: Designed and manufactured to withstand harsh environmental conditions, ensuring long-term operational stability.
  • Customizable Functionality: Can be tailored to meet specific application requirements through the integration of different semiconductor devices.
  • Enhanced Performance: Optimizes circuit performance by minimizing parasitic effects and signal delays.

Benefits:

  • Reduced System Size: Enables miniaturization of electronic systems, making them more portable and easier to integrate into various platforms.
  • Improved Reliability: Enhances the overall reliability of electronic systems, reducing downtime and maintenance costs.
  • Increased Performance: Boosts system performance by optimizing signal integrity and reducing power consumption.
  • Cost-Effectiveness: Provides a cost-effective solution for applications requiring high performance and reliability.

Additional Details:

Specific technical specifications for the M1-65162C-9, such as voltage ratings, current handling capabilities, operating temperature ranges, and package dimensions, would be found in the manufacturer's datasheet. These specifications are crucial for ensuring proper integration and operation within a given system. The hybrid nature of the device often involves a combination of silicon-based integrated circuits, discrete components (resistors, capacitors, etc.), and interconnect technologies (wire bonding, thick film printing). The selection of materials and manufacturing processes is carefully controlled to ensure compliance with industry standards and application-specific requirements.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess