EN
  • EN
  • DE

MD82C50A-5/B

Part No MD82C50A-5/B
Manufacturer Intersil
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078394-MD82C50A-5/B
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C50A-5/B CAD Model

Description

The MD82C50A-5/B, manufactured by Intersil, is a CMOS Asynchronous Communication Element (ACE). It's a UART (Universal Asynchronous Receiver/Transmitter) designed for serial communication in microprocessor-based systems. The "-5" likely refers to a specific speed or timing characteristic, while "/B" probably denotes a revision or screening level. The 'C' in the part number indicates it's a CMOS version, offering lower power consumption than earlier NMOS UARTs.

Applications

  • Microprocessor Systems: Provides serial communication capabilities for systems based on Intel 8085, 8086, and similar microprocessors.
  • Industrial Control Systems: Used for communication with serial peripherals such as printers, terminals, and modems in industrial automation equipment.
  • Data Acquisition Systems: Employed for transmitting data serially from data acquisition systems to computers or other data logging devices.
  • Embedded Systems: Found in embedded applications requiring serial communication, such as remote monitoring systems and control panels.

Features

  • Asynchronous Communication: Supports asynchronous serial communication protocols.
  • Programmable Baud Rate: Allows selecting the baud rate for serial communication.
  • Full Duplex Operation: Enables simultaneous transmission and reception of data.
  • Error Detection: Provides error detection capabilities, such as parity checking, to ensure data integrity.
  • CMOS Technology: Offers low power consumption for battery-powered applications.

Benefits

  • Versatile Serial Interface: Provides a flexible and reliable serial communication interface for microprocessor systems.
  • Low Power Consumption: The CMOS technology reduces power consumption, making it suitable for portable and battery-powered applications.
  • Easy Integration: Can be easily integrated into existing microprocessor systems.
  • Improved Data Integrity: Error detection capabilities ensure the accuracy of transmitted data.

The Intersil MD82C50A-5/B is a reliable and versatile UART for implementing serial communication in microprocessor-based systems. Its low power consumption, programmable baud rate, and error detection capabilities make it suitable for a wide range of applications. The device simplifies system design by providing a complete serial communication interface on a single chip. While newer UARTs offer more advanced features such as FIFO buffers and higher baud rates, the MD82C50A-5/B remains a viable option for legacy systems and applications where its capabilities are sufficient and low power consumption is critical. It is particularly useful in applications where communication with standard serial devices is required. The CMOS design enhances its efficiency and suitability for battery-operated equipment.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess