EN
  • EN
  • DE

RFP10P15HI

Part No RFP10P15HI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294074-RFP10P15HI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP10P15HI CAD Model

Description

The RFP10P15HI is a P-Channel power MOSFET manufactured by Intersil. Designed for high-efficiency power management applications, this MOSFET offers a combination of low on-resistance and fast switching speeds. This makes it suitable for use in DC-DC converters, load switching, and power control circuits where efficiency and reliability are critical.

Applications

  • DC-DC Converters: Used in voltage regulators for step-down and step-up conversion.
  • Load Switching: Provides controlled power delivery to various loads in systems.
  • Power Management in Portable Devices: Optimizes power consumption in battery-powered equipment.
  • Motor Control Circuits: Enables efficient speed and torque control of small DC motors.
  • Solid State Relays: Functions as a high-speed, low-loss switch in solid-state relay applications.

Features

  • P-Channel MOSFET: Simpler gate drive requirements compared to N-Channel MOSFETs in some configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall converter efficiency.
  • High Drain Current Capability: Handles significant current levels in power applications.
  • Avalanche Energy Rated: Enhances robustness against voltage spikes and transients.

Benefits

  • Increased Power Efficiency: Reduces energy waste and prolongs battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration eases design complexities in certain circuits.
  • Enhanced System Reliability: Robust design ensures stable performance across various operating conditions.
  • Reduced Heat Generation: Lower on-resistance means less heat dissipation, improving thermal management.
  • Compact Power Solutions: Enables smaller and more efficient power supply designs.

Additional Details

The RFP10P15HI is typically packaged in a TO-220 or similar format, providing good thermal dissipation capabilities. Electrical specifications include a drain-source voltage (VDS) rating of -150V, a continuous drain current (ID) rating of -10A, and a low on-resistance (RDS(on)) typically ranging from 0.3 to 0.5 ohms at VGS = -10V. The gate threshold voltage is usually between -2V and -4V. Operating temperature ranges from -55°C to +175°C. These specs are crucial for proper application, ensuring it operates within safe limits and delivers optimum performance in the intended circuit.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess