EN
  • EN
  • DE

SN75492N

Part No SN75492N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335610-SN75492N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75492N CAD Model

Description

The SN75492N is a quintessential semiconductor device from the renowned manufacturer Texas Instruments. This integrated circuit is designed to cater to a wide range of applications that require high-performance and reliable display drivers. The SN75492N is particularly suited for driving light-emitting diodes (LEDs), vacuum fluorescent displays, and other display elements that necessitate a high-current sink or source capability.

The device is a monolithic, high-voltage, high-current four-channel driver that comes in a 16-pin plastic DIP (Dual In-line Package), making it compatible with standard breadboards and sockets for ease of prototyping and testing. Each of the four output channels can sink up to 40 mA, and the device can sustain an output voltage of up to 30 V, ensuring that it can drive multiple LEDs or other display components in series.

One of the key features of the SN75492N is its TTL-compatibility, which allows it to interface directly with standard TTL logic families. This feature makes it extremely versatile and easy to integrate into a wide array of digital systems. Moreover, the SN75492N boasts a low power consumption, which is crucial for battery-operated devices and applications where power efficiency is a priority.

In terms of protection, the SN75492N is equipped with thermal shutdown and input diode clamping features. The thermal shutdown mechanism ensures that the device operates within safe temperature limits, while the input diode clamping protects the inputs against high transient voltages, thus enhancing the overall durability and reliability of the device.

The SN75492N is often utilized in control panels, instrument displays, and any application where visual indication is necessary. Its robustness and ease of use have made it a popular choice among engineers and hobbyists alike. Texas Instruments' commitment to quality ensures that the SN75492N is a reliable component for both prototyping and mass production.

In summary, the SN75492N from Texas Instruments is a versatile and durable display driver that offers high-voltage and high-current driving capabilities, making it an excellent choice for a multitude of display-driving applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess