EN
  • EN
  • DE
  • IT

TW2867-QLA2-GR

Part No TW2867-QLA2-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description IC A/V CODEC/DECOD 4CH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder, Audio Codec
Applications DVR
Analog Supply Voltage 1.2V, 3.3V
Digital Supply Voltage 1.2V, 3.3V
Mounting SMD (SMT)
Case / Package 128-LQFP (14x14)
Win Source Part Number 052325-TW2867-QLA2-GR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TW2867-QLA2-GR CAD Model

Description

The Intersil 052325-TW2867-QLA2-GR is an obsolete (EOL) product that comes with a package of 128-LQFP (14x14) and is ideal for use in integrated circuits.

  • Status: Obsolete (EOL)
  • Package: 128-LQFP (14x14)
  • Supply and Demand Status: Limited
  • Quantity per Package: 90
  • Type: Video decoder and audio codec
  • Application: DVR applications
  • Mounting: SMD (SMT)
  • Analog Supply Voltage: 1.2V and 3.3V
  • Digital Supply Voltage: 1.2V and 3.3V

You May Also Be Interested in

Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC / Infrared Encoder/Decoder IC 14-SOIC
Lowest to $8.1612
Renesas Electronics America
Lowest to $68.1287
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rohm Semiconductor
IC USB AUDIO DECODER 52SQFP / IC Audio SQFP-T52M (10x10)
Lowest to $12.2727
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Microchip Technology
IC DECODER/ENCODER DGTL 100-LQFP / Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CALLER ID DECODER 20SOIC / Caller ID Decoder IC Fax, Modems, Pagers 20-SOIC
Need more? Email Us
Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP / Infrared Encoder/Decoder IC 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO ENCODER SD/HD 32-LFCSP
Lowest to $8.6353

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess