EN
  • EN
  • DE

MC44C401LACR2

Part No MC44C401LACR2
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,000
Win Source Part Number 1022532-MC44C401LACR2
Ultra Librarian 3D Model Ultra Librarian MC44C401LACR2 CAD Model

Description

Product Overview: NXP MC44C401LACR2

The NXP MC44C401LACR2 is a highly integrated circuit designed for use in advanced television systems. This product is part of NXP's renowned line of multimedia processors that deliver exceptional performance and reliability. The MC44C401LACR2 is specifically engineered to meet the demanding requirements of modern TV applications, offering manufacturers a compact, power-efficient solution that can significantly enhance the user experience.

Key Features

  • High-Quality Video Processing: The MC44C401LACR2 boasts sophisticated video processing capabilities that ensure crisp and clear image output, making it ideal for high-definition television sets.
  • Audio Excellence: With advanced audio processing features, this chip provides an immersive sound experience, complementing the visual performance to create a complete multimedia package.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC44C401LACR2 minimizes power usage without compromising on performance, making it suitable for eco-friendly products.
  • Compact Design: The integration of multiple functions into a single chip allows for a more compact and streamlined motherboard design, saving space and reducing overall product size.
  • Robust Connectivity: Featuring a range of connectivity options, this processor can interface with various peripherals and supports the latest standards for data transmission and reception.

Applications

The NXP MC44C401LACR2 is versatile and can be used in a variety of television-related applications. It is suitable for:

  • Digital and smart TVs
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers and home theater systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the official NXP datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, thermal properties, and programming instructions required for proper integration and optimal performance.

Quality and Support

NXP is known for its commitment to quality, and the MC44C401LACR2 is backed by rigorous testing and quality control processes. Customers can also rely on NXP's global support network for assistance with design, development, and troubleshooting, ensuring a smooth product development lifecycle from conception to deployment.

You May Also Be Interested in

Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess