EN
  • EN
  • DE

TW6815-LA1-GR

Part No TW6815-LA1-GR
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Description 4 Ch Audio/ Video Decoders With 66MHZ Pci Interface, 12X12 L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 1012846-TW6815-LA1-GR
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW6815-LA1-GR CAD Model

Description

The TW6815-LA1-GR is a high-performance, multi-channel video decoder from Intersil (now Renesas). It is designed to convert analog video signals from various sources into digital video data for display or further processing. This versatile decoder supports multiple video standards, making it suitable for a wide range of applications including security systems, surveillance equipment, and automotive displays. The device offers advanced features such as adaptive comb filtering and noise reduction, ensuring high-quality video output.

Applications:

  • Security and Surveillance Systems (e.g., DVRs, CCTV cameras)
  • Automotive Display Systems (e.g., Rearview cameras, in-car entertainment)
  • Video Conferencing Systems
  • Medical Imaging Equipment
  • Industrial Video Inspection Systems

Features:

  • Multi-channel Video Decoding (e.g., supports multiple video inputs)
  • Support for Multiple Video Standards (e.g., NTSC, PAL, SECAM)
  • Adaptive Comb Filtering
  • Noise Reduction
  • Digital Output Interface (e.g., ITU-R BT.656)

Benefits:

  • High-Quality Video Output
  • Versatile Input Options
  • Reduced System Cost (by integrating multiple functions)
  • Improved Image Clarity
  • Simplified System Design

Additional Details:

The TW6815-LA1-GR typically includes features such as automatic gain control (AGC), automatic color control (ACC), and brightness/contrast adjustment. These features help to optimize the video signal for different lighting conditions and video sources. It usually requires a 3.3V power supply for digital circuitry and a separate power supply for analog components. The device often outputs digital video data in a standard format such as ITU-R BT.656, allowing it to be easily interfaced with other video processing chips or display controllers. It often comes in a LQFP package.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess